NEN-ISO 19160-1

Addressing - Part 1: Conceptual model

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 67
ICS Code (IT applications in science): 35.240.70
scope:

NEN-ISO 19160-1 defines a conceptual model for address information (address model), together with the terms and definitions that describe the concepts in the model. Lifecycle, metadata, and address aliases are included in the conceptual model. The model is presented in the Unified Modeling Language (UML). The model provides a common representation of address information, independent of actual addressing implementations. It is not intended to replace conceptual models proposed in other specifications, but provides a means to cross-map between different conceptual models for address information and enables the conversion of address information between specifications. The model provides a basis for developing address specifications by individual countries or communities.

Document History

NEN-ISO 19160-1
January 1, 2016
Addressing - Part 1: Conceptual model
NEN-ISO 19160-1 defines a conceptual model for address information (address model), together with the terms and definitions that describe the concepts in the model. Lifecycle, metadata, and address...
Advertisement