NEN-ISO 4608
Homo- and copolymer resins of vinylchloride for general use - Determination of plasticizer absorption at roomtemperature
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1989 |
| Status: | inactive |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins (designated "G" in ISO 1060-1). The object of the test is to determine the quantity of plasticizer absorbed by a resin at room temperature to give a dry mixture.
Document History
NEN-ISO 4608
April 1, 1989
Homo- and copolymer resins of vinylchloride for general use - Determination of plasticizer absorption at roomtemperature
This International Standard specifies a method for determining plasticizer absorption at room temperature. It is applicable to PVC general-purpose resins (designated "G" in ISO 1060-1). The object of...