NEN-ISO 10526

CIE standard illuminants for colorimetry

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 26
ICS Code (Colours and measurement of light): 17.180.20
scope:

This International Standard specifies two illuminants for use in colorimetry. The illuminants, which are defined in clauses 4 and 5 of this International Standard, are as follows: a-CIE standard illuminant A This is intended to represent typical, domestic, tungsten-filament lighting. Its relative spectral power distribution is that of a Planckian radiator at a temperature of approximately 2 856 K. CIE standard illuminant A should be used in all applications of colorimetry involving the use of incandescent lighting, unless there are specific reasons for using a different illuminant.

Document History

NEN-ISO 10526
November 1, 2007
CIE standard illuminants for colorimetry
This International Standard specifies two illuminants for use in colorimetry. The illuminants, which are defined in clauses 4 and 5 of this International Standard, are as follows: a-CIE standard...

References

Advertisement