NEN-EN-ISO 14273

Specimen dimensions and procedure for shear testing resistance spot, seam and embossed projection welds

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

NEN-EN-ISO 14273 specifies specimen dimensions and a testing procedure for tensile shear testing of spot and embossed projection welds, in overlapping sheets, in any metallic material of thickness 0,5 mm to 10 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm). The object of tensile shear testing is to determine the tensile shear force that the test specimen can sustain.

Document History

April 1, 2016
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for tensile shear testing resistance spot and embossed projection welds
NEN-EN-ISO 14273 specifies specimen dimensions and a testing procedure for tensile shear testing of spot and embossed projection welds, in overlapping sheets, in any metallic material of thickness...
NEN-EN-ISO 14273
February 1, 2013
Specimen dimensions and procedure for shear testing resistance spot, seam and embossed projection welds
NEN-EN-ISO 14273 specifies specimen dimensions and a testing procedure for tensile shear testing of spot and embossed projection welds, in overlapping sheets, in any metallic material of thickness...
December 1, 2001
Specimen dimensions and procedure for shear testing resistance spot, seam and embossed projection welds
Specifies dimensions and a testing procedure for shear testing of spot, seam and embossed projection welds, in overlapping sheets, in any metallic material of thickness 0,5 mm to 10 mm, where the...
Advertisement