NEN-ISO 10307-2
Petroleum products - Total sediment in residual fuel oils - Determination using standard procedures for ageing
active
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This part of ISO 10307 specifies two procedures - A (thermal) and B (chemical) - for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO 10307-1, these procedures permit the prediction of fuel oil stability, as affected by sedimentation, during storage and handling of the fuel oils.
Document History
May 1, 2010
Petroleum products - Total sediment in residual fuel oils - Part 2: Determination using standard procedures for ageing
A description is not available for this item.
NEN-ISO 10307-2
March 1, 2009
Petroleum products - Total sediment in residual fuel oils - Determination using standard procedures for ageing
This part of ISO 10307 specifies two procedures - A (thermal) and B (chemical) - for the accelerated ageing of residual fuel oils. When combined with the hot filtration method specified in ISO...