MODUK - DEF STAN 02-862: PART 2

Fasteners Part 2: Ferrous

inactive
Organization: MODUK
Publication Date: 8 May 2007
Status: inactive
Page Count: 32
scope:

This Defence Standard specifies the requirements for the manufacture, testing and quality assurance documentation for unplated steel bolts, screws, studs, studbolts, nuts and washers. The following classes of Metric and Unified threaded fasteners are specified.

a) Class I - Metric or Unified externally threaded fasteners from 6mm to 48mm (¼" to 2") thread diameter for use where the temperature is between 0°C and 300°C.

b) Class A - Metric or Unified nuts from 6mm to 48mm (¼" to 2") thread diameter for use where the temperature is between 0°C and 300°C.

c) Class III - Metric or Unified externally threaded fasteners from 6mm to 27mm (¼" to 1") thread diameter for use where the temperature is between 0°C and 520°C.

d) Class B - Metric or Unified nuts from 6mm to 27mm (¼" to 1") thread diameter for use where the temperature is between 0°C and 520°C.

NOTE

1. Class II is not used.

2. Zinc plated fasteners are unsuitable for applications where the temperature may rise above 60°C.

3. Washers specified in this Defence Standard may be used with Class I, A, III and B threaded fasteners.

Document History

August 14, 2011
Naval Fasteners Part 2: Procurement of Non-First Level Fasteners
a) This Part of the Defence Standard specifies the requirements for the manufacture, testing and quality assurance documentation for ferrous (carbon/low alloy steel and stainless steels) and...
DEF STAN 02-862: PART 2
May 8, 2007
Fasteners Part 2: Ferrous
This Defence Standard specifies the requirements for the manufacture, testing and quality assurance documentation for unplated steel bolts, screws, studs, studbolts, nuts and washers. The following...
April 1, 2000
Fasteners Part 2: Ferrous
This Part of the NES specifies the requirements for the manufacture, testing and quality assurance documentation for unplated steel bolts, screws, studs, studbolts, nuts and washers. The following...

References

Advertisement