NEN-EN-IEC 61029-2-8

Safety of transportable motor-operated electric tools - Part 2-8: Particular requirements for single spindle vertical moulders

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 94
ICS Code (Electric tools): 25.140.20
ICS Code (Boring and milling machines): 25.080.20
scope:

This clause of part 1 is applicable except as follows: Modification: Replace the first paragraph by: This International Standard applies to transportable single spindle vertical moulders with a maximum cutter block diameter of 180 mm, as defined in 2.101

Document History

NEN-EN-IEC 61029-2-8
March 1, 2010
Safety of transportable motor-operated electric tools - Part 2-8: Particular requirements for single spindle vertical moulders
This clause of part 1 is applicable except as follows: Modification: Replace the first paragraph by: This International Standard applies to transportable single spindle vertical moulders with a...
December 1, 2003
Safety of transportable motor-operated electric tools - Part 2-8: Particular requirements for single spindle vertical moulders
This European Standard applies to transportable single spindle vertical moulders, with a maximum cutter block diameter of 200 mm maximum, designed to cut wood and analogue materials also covered with...

References

Advertisement