NEN-ISO 2631-3

Mechanical vibrations - Evaluation of human exposure to whole-body vibration - Part 3: Evaluation of exposure to whole-body z-axis vertical vibration in the frequency range 0,1 to 0,63 Hz

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1987
Status: inactive
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This part of ISO 2631 covers vibration tansmitted to the body in the frequency range 0,1 to 0,63 Hz. This part of ISO 2631 applies especially to discrete-frequency and narrow-band vibration and provisionally to random or non-periodic vibrations within the specified frequency range.

Document History

NEN-ISO 2631-3
September 1, 1987
Mechanical vibrations - Evaluation of human exposure to whole-body vibration - Part 3: Evaluation of exposure to whole-body z-axis vertical vibration in the frequency range 0,1 to 0,63 Hz
This part of ISO 2631 covers vibration tansmitted to the body in the frequency range 0,1 to 0,63 Hz. This part of ISO 2631 applies especially to discrete-frequency and narrow-band vibration and...
Advertisement