NEN-ISO 9506-2

Industrial automation systems - Manufacturing Message Specification - Part 2: Protocol specification

active, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 186
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Manufacturing Message Specification is an application layer standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM) environment.

Document History

NEN-ISO 9506-2
August 1, 2003
Industrial automation systems - Manufacturing Message Specification - Part 2: Protocol specification
The Manufacturing Message Specification is an application layer standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM)...
November 1, 2000
Industrial automation systems - Manufacturing Message Specification - Part 2: Protocol specification
Specifies: a) procedures for a single protocol for the transfer of data and control information from one application entity to a peer application enitity in the MMS-context; b) the means of selecting...

References

Advertisement