NEN-EN-ISO 11130

Corrosion of metals and alloys - Alternate immersion test in salt solution

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 26
ICS Code (Corrosion of metals): 77.060
scope:

To define a method to assess the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress. The test is particularly suitable for quality control during the manufacture of metals including aluminium alloys and ferrous materials, and also for assessment purposes during alloy development. Depending on chemical composition of the test solution, the test may also be used to simulate the corrosive effects of marine splash zones, de-icing fluids and acid salt environments.

Document History

July 1, 2010
Corrosion of metals and alloys - Alternate immersion test in salt solution
This International Standard specifies a method for assessing the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress. The test is...
January 1, 2008
Corrosion of metals and alloys - Alternate immersion test in salt solution
This International Standard specifies a method for assessing the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress. The test is...
NEN-EN-ISO 11130
September 1, 1999
Corrosion of metals and alloys - Alternate immersion test in salt solution
To define a method to assess the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress. The test is particularly suitable for quality control...
September 1, 1997
Corrosion of metals and alloys - Alternate immersion test in salt solutions
To define a method to assess the corrosion resistance of metals by an alternate immersion test in salt solution, with or without applied stress. The test is particularly suitable for quality control...
Advertisement