NEN-EN 50265-2-2

Electric cables - Common test methods for cables under fire conditions - Resistance to vertical flame propagation for a single insulated conductor or cable - Part 2: Procedures - Section 2: Diffusion flame

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 15
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Specifies a method of test for resistance to vertical flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test apparatus, and part 2 specifies various test methods and procedures. Specifies the procedure for testing small optical fibre cables or a small insulated conductor or cable when the method specified in EN 50265-2-1 is not suitable because some small fibr cables may break or small conductors may melt during the application of the flame. The recommended range of application is for the testing of single insulated conductors or cables of less than 0,5 mm² cross-section.

Document History

March 1, 1999
Electric cables - Common test methods for behaviour under fire conditions - Resistance to vertical flame propagation for a single insulated conductor or cable - Part 2-2: Procedures - Diffusion flame
Specifies a method of test for resistance to vertical flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test...
NEN-EN 50265-2-2
July 1, 1997
Electric cables - Common test methods for cables under fire conditions - Resistance to vertical flame propagation for a single insulated conductor or cable - Part 2: Procedures - Section 2: Diffusion flame
Specifies a method of test for resistance to vertical flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test...
Advertisement