NEN - NPR-ISO/TS 10465-1

Underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP) - Part 1: Installation procedures

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 56
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This part of ISO 10465 describes the procedures for underground installation of flexible glass-reinforced thermosetting resin (GRP) pipes. It refers generally to GRP pipes as specified in the system standards ISO 10467 and ISO 10639, but it can also be used as a guide for the installation of other GRP pipes. It does not include jacking, relining or above-ground installations; nor does it cover health and safety or environmental conditions, these being addressed in national regulations at the place of installation.

Document History

NPR-ISO/TS 10465-1
May 1, 2007
Underground installation of flexible glass-reinforced pipes based on unsaturated polyester resin (GRP-UP) - Part 1: Installation procedures
This part of ISO 10465 describes the procedures for underground installation of flexible glass-reinforced thermosetting resin (GRP) pipes. It refers generally to GRP pipes as specified in the system...
Advertisement