NEN - NPR-CEN-ISO/TS 14907-1
Road transport and traffic telematics - Electronic fee collection -Test procedures for user and fixed equipment - Part 1: Description of test procedures
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 100 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification specifies the test procedures of EFC road-side equipment (RSE) and on-board equipment (OBE) with regard to the conformance to standards and requirements for type approval and acceptance testing which is within the realm of EFC application specifically. The scope of this Technical Specification is restricted to systems operating within the radio emission, EMC regulations, traffic and other regulations of the countries in which they are operated and it is therefore a requirement that all required equipment approvals from an authenticated and accredited test house have been obtained in order to claim compliance. This Technical Specification identifies a set of suitable parameter and provides test procedures to enable the proof of a complete EFC system as well as components of an EFC system e.g. OBE related to the defined requirements of an application. The defined parameter and tests are assigned to the following groups of parameter:;Functiona
Document History