NEN-ISO 1502

ISO general-purpose metric screw threads - Gauges and gauging

active, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: active
Page Count: 34
ICS Code (Measuring instruments): 17.040.30
ICS Code (Metric screw threads): 21.040.10
scope:

Gives details for the manufacture and use of gauges for checking ISO general-purpose metric screw threads with a basic profile in accordance with ISO 68. It specifies the features of the types of gauges (listed in 4.1 and 4.2) which are recomended for checking external and internal screw threads of workpieces and for the setting and checking of certain of the screw gauges. It is recognized that other methods of checking may be used, for example measurements with indicating instruments. Checking with gauges in accordance with this International Standard is always decisive.

Document History

NEN-ISO 1502
May 1, 1996
ISO general-purpose metric screw threads - Gauges and gauging
Gives details for the manufacture and use of gauges for checking ISO general-purpose metric screw threads with a basic profile in accordance with ISO 68. It specifies the features of the types of...
Advertisement