NEN-EN 50013

Low voltage switchgear and controlgear for industrial use - Terminal marking and distinctive number for particular control switches

active, Most Current
Organization: NEN
Publication Date: 31 May 1978
Status: active
Page Count: 5
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This standard applies to control switches according to IEC Standard 337-1, with two definite positions (such as pushbuttons, limit-switches and similar devices), irrespective of their construction, having terminal marking in accordance with the corresponding marking of contactor relays designated by the distinctive letter E (see EN 50011). The use of this standard is recommended where terminal marking is a requirement of the relevant standard for control switches, or is usual practice.

Document History

NEN-EN 50013
May 31, 1978
Low voltage switchgear and controlgear for industrial use - Terminal marking and distinctive number for particular control switches
This standard applies to control switches according to IEC Standard 337-1, with two definite positions (such as pushbuttons, limit-switches and similar devices), irrespective of their construction,...
Advertisement