NEN-EN-IEC 61169-32
Radio-frequency connectors - Part 32: RF coaxial connectors with inner diameter of outer conductor 1,85 mm (0,072 in) with screw coupling - Characteristic impedance 50 ohms (type 1,85)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
Standardizes the interface and ratings of the type 1,85 r.f. connectors of 50 ohms impedance and having a screw coupling mechanism. These connectors can be internated with other 1,85 mm and 2,4 mm connectors.
Document History
NEN-EN-IEC 61169-32
November 1, 1999
Radio-frequency connectors - Part 32: RF coaxial connectors with inner diameter of outer conductor 1,85 mm (0,072 in) with screw coupling - Characteristic impedance 50 ohms (type 1,85)
Standardizes the interface and ratings of the type 1,85 r.f. connectors of 50 ohms impedance and having a screw coupling mechanism. These connectors can be internated with other 1,85 mm and 2,4 mm...