NEN-ISO 4437-2

Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 26
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

NEN-ISO 4437-2 specifies the characteristics of pipes made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred to in this International Standard. In conjunction with part of ISO 4437-1, ISO 4437-3, ISO 4437-4, and ISO 4437-5, it is applicable to PE pipes, fittings and valves, their joints, and joints with components of PE and other materials intended to be used under the following conditions: a) the maximum operating pressure (MOP) is based on the design stress determined from the compound minimum required strength (MRS) divided by the C factor, and taking into account rapid crack propagation (RCP) requirements; b) a temperature of 20 °C as reference temperature for the design basis. For above ground application of pipes conforming to this International Standard, the pipes should be protected by a casing pipe, taking into account any relevant national regulations and installation practices or codes. This part of ISO 4437 covers three types of pipes: - PE pipes (outside diameter dn) including any identification stripes; - PE pipes with co-extruded layers on either or both the outside and/or inside of the pipe (total outside diameter dn) as specified in Annex A, where all PE layers have the same MRS rating; - PE pipes (outside diameter dn) with a peelable and contiguous thermoplastics additional layer on the outside (coated pipe) as specified in Annex B.

Document History

NEN-ISO 4437-2
January 1, 2014
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 2: Pipes
NEN-ISO 4437-2 specifies the characteristics of pipes made from polyethylene (PE) for piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test...
Advertisement