NEN - NPR-ISO/TR 11688-2

Acoustics - Recommended practice for the design of low-noise machinery and equipment - Part 2: Introduction to the physics of low-noise design

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 54
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

Provides the physical background for the low-design rules and examples given in ISO/TR 11688-1 and supports the use of extensive special literature. It is intended for use by designers of machinery and equipment as well as users and/or buyers of machines and authorities in the field of legislation, supervision or inspection.

Document History

NPR-ISO/TR 11688-2
October 1, 1998
Acoustics - Recommended practice for the design of low-noise machinery and equipment - Part 2: Introduction to the physics of low-noise design
Provides the physical background for the low-design rules and examples given in ISO/TR 11688-1 and supports the use of extensive special literature. It is intended for use by designers of machinery...

References

Advertisement