NEN-EN 50264-1

Railway applications - Railway rolling stock power and control cables having special fire performance Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 37
ICS Code (Cables): 29.060.20
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Fire protection): 13.220.20
scope:

EN 50264-1 specifies the general requirements applicable to the cables given in all other parts of EN 50264. It includes the detailed requirements for the insulating and sheathing materials and other components called up in the separate parts. In particular EN 50264-1 specifies those requirements relating to fire safety. Based on proven experience and reliability over many years these cables are rated for occasional thermal stresses causing ageing equivalent to continuous operational life at a conductor temperature of 90 °C.

Document History

NEN-EN 50264-1
July 1, 2008
Railway applications - Railway rolling stock power and control cables having special fire performance Part 1: General requirements
EN 50264-1 specifies the general requirements applicable to the cables given in all other parts of EN 50264. It includes the detailed requirements for the insulating and sheathing materials and other...
November 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 1: General requirements
Specifies the general requirements applicable to the cables given in part 2 and part 3 of EN 50264. It includes the detailed requirements for the insulating and sheathing materials and other...
October 1, 1997
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 1: General requirements
Specifies the general requirements applicable to the cables given in part 2 and part 3 of EN 50264. It includes the detailed requirements for the insulating and sheathing materials and other...
Advertisement