NEN-ISO 3856-2

Paints and varnishes - Determination of "soluble" metal content - Part 2: Determination of antimony content by flame atomic absorption spectrometry and spectrometry at 553 nm with rhodamine B

active, Most Current
Organization: NEN
Publication Date: 1 March 1989
Status: active
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 3856 describes two methods for the determination of the antimony content of the test solutions prepared according to ISO 6713 or other suitable International Standards. The methods are applicable to paints having "soluble" antimony contents in the range of about 0,05 to 5% (m/m/). The flame atomic absorption spectrometric (AAS) method (clause 3) should be used as the referee method in cases of dispute. Other methods can be used by agreement between the interested parties. If a spectrophotometric method is agreed, the Rhodamine B spectrophotometric method should be used.

Document History

NEN-ISO 3856-2
March 1, 1989
Paints and varnishes - Determination of "soluble" metal content - Part 2: Determination of antimony content by flame atomic absorption spectrometry and spectrometry at 553 nm with rhodamine B
This part of ISO 3856 describes two methods for the determination of the antimony content of the test solutions prepared according to ISO 6713 or other suitable International Standards. The methods...
Advertisement