NEN-ISO 11460

Two-wheeled motorcycles - Positioning of lighting and light-signalling devices

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 17
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the requirements for the positioning of lighting and light-signalling devices when fitted to a two-wheeled motorcycle as defined in ISO 3833. It does not specify the installation of any of these devices.

Document History

NEN-ISO 11460
February 1, 2007
Two-wheeled motorcycles - Positioning of lighting and light-signalling devices
This International Standard specifies the requirements for the positioning of lighting and light-signalling devices when fitted to a two-wheeled motorcycle as defined in ISO 3833. It does not specify...
Advertisement