NEN-ISO 19356

Ships and marine technology - Marine cranes - Test specifications and procedures

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 15
ICS Code (Lifting and cargo handling equipment): 47.020.40
scope:

NEN-ISO 19356 describes the required tests and the testing procedures for marine cranes of metal construction. This document is applicable to the following types of marine cranes: - deck cranes mounted on ships for handling cargo or containers in harbour or sheltered water conditions; - floating cranes or grab cranes mounted on barges or pontoons for operating in harbour conditions; - engine room cranes, provision cranes, etc. mounted on ships (including floating docks) for handling equipment and stores in harbour conditions. This document does not apply to the following: - minimum ambient operating temperatures below -20 °C; - maximum ambient operating temperatures above +45 °C;-- loads from accidents or collisions; - lifting operations below sea level; - transport, assembly, dismantling and decommissioning of cranes; - lifting accessories, i.e. any item between the crane and the load; - lifting operations involving more than one crane; - hand-powered cranes; - emergency rescue operations; - shore-side cargo handling cranes; - portable cranes on board; - lifting appliances for lifeboats, liferafts accommodation ladders, and pilot ladders; - launching appliances for survival craft and rescue boats; - gangways, accommodation and pilot ladders and their handling appliances. Cranes defined in this document are intended to comply with the requirements of class societies and flag states. It is also intended that reference be made to ILO and particularly the convention No. 152. Applicable regulations are those issued by the responsible classification societies and it is intended that national authorities be complied with.

Document History

NEN-ISO 19356
September 1, 2016
Ships and marine technology - Marine cranes - Test specifications and procedures
NEN-ISO 19356 describes the required tests and the testing procedures for marine cranes of metal construction. This document is applicable to the following types of marine cranes: - deck cranes...
Advertisement