NEN-EN-ISO 105-N03

Textiles - Tests for colour fastness - Part N03: Colour fastness to bleaching - Sodium chlorite (mild)

active, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of textiles composed of natural and regenerated cellulose to the action of mild bleaching with sodium chlorite as ordinrily employed in textile processing. A specimen in contact with one or two specified adjacent fabrics is treated in a sodium chlorite solution, rinsed and dried. The change in colour of the specimen and the staining of the adjacent fabric(s) are assessed with the grey scale.

Document History

NEN-EN-ISO 105-N03
May 1, 1995
Textiles - Tests for colour fastness - Part N03: Colour fastness to bleaching - Sodium chlorite (mild)
Specifies a method for determining the resistance of the colour of textiles composed of natural and regenerated cellulose to the action of mild bleaching with sodium chlorite as ordinrily employed in...
Advertisement