NEN-ISO 362-2

Measurement of noise emitted by accelerating road vehicles - Engineering method - Part 2: L category

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 44
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road vehicles in general): 43.020
scope:

This part of ISO 362 specifies an engineering method for measuring the noise emitted by road vehicles of categories L3, L4 and L5 under typical urban traffic conditions. It excludes vehicles of category L1 and L2, which are covered by ISO 9645, vehicles of categories M and N covered by ISO 362-1 and vehicles of categories L6 and L7. The specifications are intended to reproduce the level of noise generated by the principal noise sources during normal driving in urban traffic, typically on roads with speed limits of 50 km/h and 70 km/h (see Annex A). The method is designed to meet the requirements of simplicity as far as they are consistent with reproducibility of results under the operating conditions of the vehicle. The test method requires an acoustical environment that is only obtained in an extensive open space. Such conditions are usually provided for - type approval measurements of a vehicle, - measurements at the manufacturing stage, and - measurements at official testing stations.

Document History

NEN-ISO 362-2
September 1, 2009
Measurement of noise emitted by accelerating road vehicles - Engineering method - Part 2: L category
This part of ISO 362 specifies an engineering method for measuring the noise emitted by road vehicles of categories L3, L4 and L5 under typical urban traffic conditions. It excludes vehicles of...
Advertisement