NEN-EN-ISO 4521
Metallic and other inorganic coatings - Electrodeposited silver and silver alloy coatings for engineering purposes - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard specifies requirements for electro plated silver and silver alloy coatings for electrical, electronic and other engineering applications, including test methods. Engineering applications are defined as those in which the coating essentially serves a non-decorative purpose. Although this International Standard does not specify the condition, finish or surface roughness of the basis material prior to electroplating, the appearance and serviceability of electroplated silver and silver alloy coatings depend on the condition of the basis material. It is essential that the purchaser specifies the surface finish and roughness of the basis material in order to conform to the product requirements.
Document History