NEN-EN-ISO 15236-3

Steel cord conveyor belts - Part 3: Special safety requirements for belts for use in underground installations

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 26
ICS Code (Components for conveyors): 53.040.20
scope:

This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts for underground mining having steel cords in the longitudinal direction as reinforcement. The requirements for design and construction apply to the design of single belts as well as the design of complete type series such as those covered in ISO 15236-2. Steel cord belts in accordance with this part of ISO 15236 are intended for use underground in coal mines and in other applications where the highest demands for safety against fire and explosion hazards have to be complied with.

Document History

April 1, 2017
Steel cord conveyor belts - Part 3: Special safety requirements for belts for use in underground installations
NEN-EN- ISO 15236-3 specifies the performance and constructional requirements applicable to conveyor belts for underground mining having steel cords in the longitudinal direction as reinforcement....
July 1, 2007
Steel cord conveyor belts - Part 3: Special safety requirements for belts for use in underground installations
This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts for underground mining having steel cords in the longitudinal direction as reinforcement....
NEN-EN-ISO 15236-3
March 1, 2005
Steel cord conveyor belts - Part 3: Special safety requirements for belts for use in underground installations
This part of ISO 15236 specifies the performance and constructional requirements applicable to conveyor belts for underground mining having steel cords in the longitudinal direction as reinforcement....
Advertisement