NEN-EN-ISO 13709

Centrifugal pumps for petroleum, petrochemical and natural gas industries

inactive
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 227
ICS Code (Other equipment for the chemical industry): 71.120.99
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. This International Standard is applicable to overhung pumps, between-bearings pumps and vertically suspended pumps (see Table 1). Clause 9 provides requirements applicable to specific types of pump. All other clauses of this International Standard are applicable to all pump types. Illustrations are provided of the various specific pump types and the designations assigned to each specific type. Relevant industry operating experience suggests pumps produced to this International Standard are cost effective when pumping liquids at conditions exceeding any one of the following: . discharge pressure (gauge) 1 900 kPa (275 psi; 19,0 bar) . suction pressure (gauge) 500 kPa (75 psi; 5,0 bar) . pumping temperature 150 °C (300 °F) . rotative speed 3 600 r/min . rated total head 120 m (400 ft) . impeller diameter, overhung pumps 330 mm (13 in)

Document History

January 1, 2010
Centrifugal pumps for petroleum, petrochemical and natural gas industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
NEN-EN-ISO 13709
July 1, 2007
Centrifugal pumps for petroleum, petrochemical and natural gas industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
December 1, 2005
Centrifugal pumps for petroleum, petrochemical and natural gas industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
October 1, 2003
Centrifugal pumps for petroleum, petrochemical and natural gas industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
January 1, 2002
Centrifugal pumps for petroleum, petrochemical and natural gas industries
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
December 1, 1998
Centrifugal pumps for petroleum, heavy-duty chemical, and gas industry services
This International Standard specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry...
Advertisement