NEN-EN 50363-8
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
active
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound given in Table 1. The relevant test methods for verification of compliance are given in EN 60811 (series), EN 50267-2 series, EN 60684-2, EN 50396 and HD 21.14.
Document History
April 1, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
A description is not available for this item.
September 1, 2010
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
A description is not available for this item.
NEN-EN 50363-8
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound given in Table 1. The relevant test methods for...
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound given in Table 1. The relevant test methods for...