NEN-ISO 11452-10

Road vehicles - Component test methods for electrical disturbances from narrowband radiated electromagnetic energy - Part 10: Immunity to conducted disturbances in the extended audio frequency range

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 14
ICS Code (Immunity): 33.100.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 11452 specifies a conducted voltage test method and procedure for determining the immunity of electronic components of passenger cars and commercial vehicles, regardless of the propulsion system (e.g. spark-ignition engine, diesel engine, electric motor). The method is applied to each individual device under test (DUT) lead and is applicable to all power and output leads, as well as low frequency analogueleads. The method is particularly useful in evaluating DUTs with acoustic or visible display functions.

Document History

NEN-ISO 11452-10
April 1, 2009
Road vehicles - Component test methods for electrical disturbances from narrowband radiated electromagnetic energy - Part 10: Immunity to conducted disturbances in the extended audio frequency range
This part of ISO 11452 specifies a conducted voltage test method and procedure for determining the immunity of electronic components of passenger cars and commercial vehicles, regardless of the...
Advertisement