NEN-ISO 13469
Mechanical joining - Form-fit blind rivets and (lock) bolt joints - Specifications and qualification of testing procedures
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
NEN-ISO 13469 specifies the requirements for the testing procedures for interference fit/form-fit blind rivet joints and lock bolt joints made of metallic and non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the component/assembly and shall be established before any testing is undertaken. The term sheet as used in this standard includes extrusions, cast material, plastics and fibre reinforced plastics, e. g. carbon and glass fibre reinforced plastics. This International Standard does not apply to civil engineering applications such as metal building and steel construction which are covered by other applicable standards.
Document History