NEN-EN-IEC 60793-2-40

Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres

inactive
Organization: NEN
Publication Date: 1 March 2016
Status: inactive
Page Count: 43
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60793-2-40 is applicable to category A4 optical multimode fibres and the related sub-categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used in information transmission equipment and other applications employing similar light transmitting techniques, and finally in fibre optic cables. Table 1 summarizes some of the salient characteristics and applications of these fibres.

Document History

April 1, 2021
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic...
NEN-EN-IEC 60793-2-40
March 1, 2016
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
NEN-EN-IEC 60793-2-40 is applicable to category A4 optical multimode fibres and the related sub-categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic...
March 1, 2011
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have stepindex, multi-step...
June 1, 2006
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre categories A4a, A4b, A4c, A4d, A4e, A4f, A4g and A4h. These fibres have a plastic core and plastic cladding and may have stepindex, multi-step...
April 1, 2002
Optical fibres - Part 2-40: Product specifications - Sectional specification for category A4 multimode fibres
Applicable to optical fibre types A4a, A4b, A4c and A4d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.
Advertisement