NEN-EN-ISO 11468

Plastics - Preparation of PVC pastes for test purposes - Dissolver method

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies a method, using a dissolver, for the preparation of PVC pastes made from polymerized vinyl chloride (VC). Such PVC pastes are used to characterize the various VC polymers with reference to their rheological properties, as well as being a means of establishing consistency between various deliveries. The method can also be used to prepare pastes of other compositions (for example with stabilizers) but such pastes cannot be used for resin designation purposes.

Document History

NEN-EN-ISO 11468
June 1, 1999
Plastics - Preparation of PVC pastes for test purposes - Dissolver method
Specifies a method, using a dissolver, for the preparation of PVC pastes made from polymerized vinyl chloride (VC). Such PVC pastes are used to characterize the various VC polymers with reference to...

References

Advertisement