NEN-ISO 11093-8

Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 10
ICS Code (Paper and board): 85.060
scope:

Specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper and board cores, which meet the following criteria: - internal diameter: 50 mm to 350 mm; - minimum wall thickness: 0,02 x internal diameter or not less than 2,0 mm; - minimum length of core: 8 x internal diameter.

Document History

July 1, 2017
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis
NEN-ISO 11098-8 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical...
February 1, 2013
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis
A description is not available for this item.
September 1, 2012
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis
This part of ISO 11093 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of...
NEN-ISO 11093-8
February 1, 1998
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis
Specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper and board...
Advertisement