NEN-EN-ISO 4589-1
Plastics - Determination of burning behaviour by oxigen index - Part 1: Guidance
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
Constitutes a guidance document for the OI test. It provides information to guide the reader in the use of the test procedures described in parts 2 and 3. Part 2 describes a method for determining the minimum concentration of oxygen by pecentage volume in a mixture of oxygen and nitrogen introduced at 23 °C ± 2 °C that will just support combustion of a material under specified test conditions. Part 3 describes methods of carrying out the same determination over a range of temperatures typically between 25 °C and 150 °C (although temperatures up to 400 °C may be used).
Document History