NEN-ISO 15524
Pneumatic fluid power - Cylinders - Single-rod short-stroke cylinders, 1 000 kPa (10 bar) series, bores from 20 mm to 100 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Control components): | 23.100.50 |
scope:
This International Standard establishes a metric series of single-rod pneumatic short-stroke cylinders with bores from 20 mm to 100 mm (inclusive) for use at maximum working pressure of 1 000 kPa [10 bar] with and without magnetic function. They are not equipped with adjustable cushioning, so their application is restricted to those systems where adjustable cushioning is not required.
Document History
NEN-ISO 15524
November 1, 2011
Pneumatic fluid power - Cylinders - Single-rod short-stroke cylinders, 1 000 kPa (10 bar) series, bores from 20 mm to 100 mm
This International Standard establishes a metric series of single-rod pneumatic short-stroke cylinders with bores from 20 mm to 100 mm (inclusive) for use at maximum working pressure of 1 000 kPa [10...