NEN - NVN-ENV 12834

Road Transport and Traffic Telematics (RTTT) - Dedicated Short-Range Communication (DSRC) - Application Layer

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 70
ICS Code (Application layer): 35.100.70
ICS Code (IT applications in transport): 35.240.60
scope:

Is applicable to the Application Layer of the Dedicated Short-Range Communication (DSRC) system. The purpose of the Application Layer is to provide communication tools for the application, whilst the scope of the application oriented working groups is to build the application using amongst others the tools provided by Application Layer.

Document History

NVN-ENV 12834
November 1, 1997
Road Transport and Traffic Telematics (RTTT) - Dedicated Short-Range Communication (DSRC) - Application Layer
Is applicable to the Application Layer of the Dedicated Short-Range Communication (DSRC) system. The purpose of the Application Layer is to provide communication tools for the application, whilst the...

References

Advertisement