NEN-EN-IEC 61800-1

Adjustable speed electric drive systems - Part 1: Rating specifications for low voltage d.c. power drive systems

inactive
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 222
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

Applies to general purpose adjustable speed d.c. drive systems which include the power conversion, control equipment, and also a motor or motors. Excluded are traction and electrical vehicle drives.

Document History

March 1, 2021
Adjustable speed electrical power drive systems - Part 1: General requirements - Rating specifications for low voltage adjustable speed DC power drive systems
This part of IEC 61800 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement...
NEN-EN-IEC 61800-1
March 1, 1998
Adjustable speed electric drive systems - Part 1: Rating specifications for low voltage d.c. power drive systems
Applies to general purpose adjustable speed d.c. drive systems which include the power conversion, control equipment, and also a motor or motors. Excluded are traction and electrical vehicle drives.
Advertisement