NEN-ISO 15924
Information and documentation - Codes for the representation of names of scripts
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Information sciences): | 01.140.20 |
| ICS Code (Writing and transliteration): | 01.140.10 |
scope:
This International Standard provides a code for the presentation of names of scripts. The codes were devised for use in terminology, lexicography, bibliography, and linguistics, but they may be used for any application requiring the expression of scripts in coded form. This International Standard also includes guidance on the use of script codes in some of these applications.
Document History
March 1, 2022
Information and documentation - Codes for the representation of names of scripts
This document provides a code for the presentation of names of scripts. The codes were devised for use in terminology, lexicography, bibliography, and linguistics, but they can be used for any...
NEN-ISO 15924
February 1, 2004
Information and documentation - Codes for the representation of names of scripts
This International Standard provides a code for the presentation of names of scripts. The codes were devised for use in terminology, lexicography, bibliography, and linguistics, but they may be used...