NEN-EN-ISO 12401

Small craft - Deck safety harness and safety line - Safety requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 30
ICS Code (Small craft): 47.080
ICS Code (Other protective equipment): 13.340.99
scope:

This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the following sizes of body mass a) size 1 > 50 kg1) b) size 2 > 20 kg > 50 kg1) c) size 3 > 20 kg1) which are intended to be worn by all persons when in the exposed cockpit or on the working deck of a vessel afloat. It is not applicable to dinghy "trapeze" harnesses, windsurfing harnesses, seat harnesses for fast motor boats and harnesses intended to protect against fall from a height.

Document History

August 1, 2009
Small craft - Deck safety harness and safety line - Safety requirements and test methods
This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the...
NEN-EN-ISO 12401
August 1, 2007
Small craft - Deck safety harness and safety line - Safety requirements and test methods
This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the...

References

Advertisement