NEN - NPR-IEC/TR 62362

Selection of optical fibre cable specifications relative to mechanical, ingress, climatic or electromagnetic characteristics - Guidance

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 25
ICS Code (Fibres and cables): 33.180.10
scope:

The purpose of this guidance is to provide information on the specification of optical fibre cables with respect to the mechanical, ingress, climatic or electromagnetic characteristics (MICE) as classified within ISO/IEC 24702. In this classification system each letter of the four initials of the acronym are subscripted with a value of from one to three to indicate different severities. The current attributes and severities are found in Annex A.

Document History

NPR-IEC/TR 62362
June 1, 2010
Selection of optical fibre cable specifications relative to mechanical, ingress, climatic or electromagnetic characteristics - Guidance
The purpose of this guidance is to provide information on the specification of optical fibre cables with respect to the mechanical, ingress, climatic or electromagnetic characteristics (MICE) as...
Advertisement