NEN-ISO 1209-1

Cellular plastics, rigid - Flexural tests - Part 1: Bending test

inactive
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
Page Count: 1
ICS Code (Cellular materials): 83.100
scope:

This standard specifies a method of test for assessing the behaviour of a bar of rigid cellular plastic under the action of three-point bending. It may be used to determine either a) the load for a specified deformation, or b) the load at break. The method uses small test specimens and does not produce pure bending, hence it does not permit the calculation of flexural strength or apparent flexural modulus (modulus of elasticity). The method is not applicable to cellular plastics in which significant crushing is observed. Numerical values should be compared only when determined on materials of similar physical properties and dimensions. This method is limited to materials of 20 mm thickness or greater.

Document History

May 1, 2007
Rigid cellular plastics - Determination of flexural properties - Part 1: Basic bending test
This part of ISO 1209 specifies a simple method for assessing the behaviour of a bar of rigid cellular plastic under the action of three-point bending. It may be used to determine - either the load...
June 1, 2004
Rigid cellular plastics - Determination of flexural properties - Part 1: Basic bending test
This part of ISO 1209 specifies a simple method for assessing the behaviour of a bar of rigid cellular plastic under the action of three-point bending. It may be used to determine - either the load...
NEN-ISO 1209-1
May 1, 1992
Cellular plastics, rigid - Flexural tests - Part 1: Bending test
This standard specifies a method of test for assessing the behaviour of a bar of rigid cellular plastic under the action of three-point bending. It may be used to determine either a) the load for a...
Advertisement