NEN-EN-IEC 60947-5-4

Low-voltage switchgear and controlgear - Part 5: Control circuit devices and switching elements - Section 4: Methods of assessing the performance of low energy contacts - Special tests

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 60
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

January 1, 2004
Low-voltage switchgear and controlgear - Part 5-4: Control circuit devices and switching elements - Method of assessing the performance of low-energy contacts - Special tests
Applies to separable contacts used in the utilization area considered, such as switching elements for control circuits.
Low-voltage switchgear and controlgear - Part 5-4: Control circuit devices and switching elements - Methods of assessing the performance of low energy contacts - Special tests
A description is not available for this item.
NEN-EN-IEC 60947-5-4
July 1, 1997
Low-voltage switchgear and controlgear - Part 5: Control circuit devices and switching elements - Section 4: Methods of assessing the performance of low energy contacts - Special tests
A description is not available for this item.
Advertisement