NEN-ISO 7902-2

Hydrodynamic plain journal bearings under steady-state conditions - Circular cylindrical bearings - Part 2: Functions used in the calculation procedure

active, Most Current
Organization: NEN
Publication Date: 1 June 1998
Status: active
Page Count: 66
ICS Code (Plain bearings): 21.100.10
scope:

Specifies the values of the basic functions used in the calculation procedure for oil-lubricated circular cylindrical hydrodynamic bearings under conditions of full lubrication. The values are given for the assumptions and boundary conditions given in ISO 7902-1. The Values necessary for the calculation may be determined from the tables of bearing characteristics, the graphs and from the equations. The descriptions of the symbols used and calculation examples are given in ISO 7902-1.

Document History

NEN-ISO 7902-2
June 1, 1998
Hydrodynamic plain journal bearings under steady-state conditions - Circular cylindrical bearings - Part 2: Functions used in the calculation procedure
Specifies the values of the basic functions used in the calculation procedure for oil-lubricated circular cylindrical hydrodynamic bearings under conditions of full lubrication. The values are given...
Advertisement