NEN-ISO 8573-7

Compressed air - Part 7: Test method for viable microbiological contaminant content

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 18
ICS Code (Gases for industrial application): 71.100.20
scope:

This part of ISO 8573 specifies a test method for distinguishing viable, colony-forming, microbiological organisms (e.g. yeast, bacteria, endotoxins) from other solid particles which may be present in compressed air. One of a series of standards aimed at harmonizing air contamination measurements, it provides a means of sampling, incubating and determining the number of microbiological particles. The test method is suitable for determining purity classes in accordance with ISO 8573-1, and is intended to be used in conjunction with ISO 8573-4 when there is need to identify solid particles that are also viable, colony-forming units.

Document History

NEN-ISO 8573-7
July 1, 2005
Compressed air - Part 7: Test method for viable microbiological contaminant content
This part of ISO 8573 specifies a test method for distinguishing viable, colony-forming, microbiological organisms (e.g. yeast, bacteria, endotoxins) from other solid particles which may be present...
Advertisement