NEN-IEC 60050-815

International electrotechnical vocabulary - Part 815: Superconductivity

active
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 211
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Electronics (Vocabularies)): 01.040.31
scope:

NEN-IEC 60050-815 gives the terms and definitions for the wide area of superconductivityrelated technologies, from the physics to their applications representing the present state-ofthe- art. This new edition reviews and complements the previous one. It has the status of a horizontal standard in accordance with IEC Guide 108, Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards. This terminology is consistent with the terminology developed in the other specialized parts of the IEV. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications.

Document History

April 1, 2021
International Electrotechnical Vocabulary (IEV) - Part 815: Superconductivity
A description is not available for this item.
May 1, 2020
International Electrotechnical Vocabulary (IEV) - Part 815: Superconductivity
A description is not available for this item.
December 1, 2016
International electrotechnical vocabulary - Part 815: Superconductivity
A description is not available for this item.
NEN-IEC 60050-815
November 1, 2015
International electrotechnical vocabulary - Part 815: Superconductivity
NEN-IEC 60050-815 gives the terms and definitions for the wide area of superconductivityrelated technologies, from the physics to their applications representing the present state-ofthe- art. This...
December 1, 2000
International Electrotechnical Vocabulary - Part 815: Superconductivity
The terms were collected and defined on the basis of ASTM B 713-82, JIS H7005 and VAMAS draft, and cover the wide area of superconductivity-related technologies from the basic physics to their...
Advertisement