NEN-ISO 302
Pulps - Determination of Kappa number
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Pulps): | 85.040 |
scope:
NEN-ISO 302 specifies a method for the determination of the Kappa number of pulp. The Kappa number is an indication of the lignin content or bleachability of pulp. This International Standard is applicable to all kinds of chemical pulps and semi-chemical pulps within the Kappa number range 1 to 100. For pulps with a Kappa number exceeding 100, use the chlorineconsumption procedure (ISO 3260) to describe the degree of delignification. To achieve the greatest precision and accuracy, the sample size has to be adjusted so that the consumption of permanganate falls between 20 % and 60 % of the amount added.
Document History