NEN-EN 50161

Certification of low voltage power supply devices of assessed quality

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1993
Status: inactive
Page Count: 19
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This standard applies to power supplies of assessed quality for electrical and electronic equipment. These power supplies carry out an AC-to-DC conversion or a DC-to-DC conversion with appropriate provisions for safety. As far as input characteristics are concerned, this standard applies to all DC or AC source voltages with a rated value up to 600 V. As far as output characteristics are concerned, this standard applies only to the supplies of DC voltages less than 200 V with a power limited to 2,5 kW; the latter power can be extended to 30 kW by taking care of the appropriate test methods.

Document History

NEN-EN 50161
December 1, 1993
Certification of low voltage power supply devices of assessed quality
This standard applies to power supplies of assessed quality for electrical and electronic equipment. These power supplies carry out an AC-to-DC conversion or a DC-to-DC conversion with appropriate...
Advertisement