NEN-EN-IEC 62457

Multimedia home networks - Home network communication protocol over IP for multimedia household appliances

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 84
ICS Code (Telecommunication systems): 33.040
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This International Standard specifies the requirements for the interface between the Home Network Lower Layer for a country's home network of standalone-type household appliances and the TCP/IP Layer for cases where it is intended to introduce a TCP/IP Layer to each of the nodes comprising such home network of standalone-type household appliances. The specified interface in the Home Network Lower Layer consists of 2 portions, the TCP/IP Interface and the lower medium-specific Interface. Figure 3 shows the composition of the Home Network Layer and the standardized portions. In Annex C, this standard specifies the requirements for the lower medium-specific Interface One of these layers shall be IEEE 802.15.1, short-distance radio standard additional layers can be added in the future).

Document History

NEN-EN-IEC 62457
April 1, 2008
Multimedia home networks - Home network communication protocol over IP for multimedia household appliances
This International Standard specifies the requirements for the interface between the Home Network Lower Layer for a country's home network of standalone-type household appliances and the TCP/IP Layer...
Advertisement