NEN-EN-ISO 6222

Water quality - Enumeration of culturable micro-organisms - Colony count by inoculation in a nutrient agar culture medium

active, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 14
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Microbiology of water): 07.100.20
scope:

Specifies a method for the enumeration of culturable micro-organisms in water by counting the colonies formed in a nutrient agar culture medium after aerobic incubation at 36°C and 22°C. Is intended to measure the operational efficiency of the treatment process of public drinking water supplies and for general application to all types of water. It is particularly applicable to the examination of water intended for human consumption, including water in closed containers and to natural mineral waters.

Document History

NEN-EN-ISO 6222
November 1, 1999
Water quality - Enumeration of culturable micro-organisms - Colony count by inoculation in a nutrient agar culture medium
Specifies a method for the enumeration of culturable micro-organisms in water by counting the colonies formed in a nutrient agar culture medium after aerobic incubation at 36°C and 22°C. Is intended...
June 1, 1997
Water quality - Enumeration of culturable micro-organisms - Colony count by inoculation in a nutrient agar culture medium
Specifies a method for the enumeration of culturable micro-organisms in water by counting the colonies formed in a nutrient agar culture medium after aerobic incubation at 36°C and 22°C. Is intended...

References

Advertisement