NEN - NPR-CLC/TR 50173-99-3

Information technology - Generic cabling systems - Part 99-3: Home cabling infrastructures up to 50 m in length to support simultaneous and non simultaneous provision of applications

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 26
ICS Code (Networking): 35.110
scope:

This Technical Report describes a grading system applicable to telecommunications cabling within homes which provides a range of implementation solutions to support both nonsimultaneous and simultaneous provision of applications incorporating: a) a cabling structure in accordance with, but less complex than that of, EN 50173-4 and with defined connecting hardware pin assignment for certain applications; b) components meeting or exceeding the requirements of EN 50173-4; c) shorter cabling channels than those specified in EN 50173-4. Safety (electrical safety and protection, optical power, fire, etc.) and electromagnetic compatibility (EMC) requirements are outside the scope of this Technical Report and are covered by standards and regulations. However information given in this Technical Report may be of assistance in meeting these standards and regulations.

Document History

NPR-CLC/TR 50173-99-3
April 1, 2012
Information technology - Generic cabling systems - Part 99-3: Home cabling infrastructures up to 50 m in length to support simultaneous and non simultaneous provision of applications
This Technical Report describes a grading system applicable to telecommunications cabling within homes which provides a range of implementation solutions to support both nonsimultaneous and...
Advertisement